ORION Fans DC Brushless Fans (BLDC) OD172SAP-12HB

Description
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1175-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1175-ND
DC Brushless Fans (BLDC) 1053-1175-ND
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 172X51 12V, 230cfm - OD172SAP-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 12V, 230cfm
OD172SAP-12HB
FAN DC 172X51 12V, 230cfm OD172SAP-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 230Cfm, 52Db, 1.9A, 12V; Supply Voltage Vdc Orion Fans - 89AH2533 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 230Cfm, 52Db, 1.9A, 12V; Supply Voltage Vdc Orion Fans
89AH2533
Axial Fan, Ball, 230Cfm, 52Db, 1.9A, 12V; Supply Voltage Vdc Orion Fans 89AH2533
AXIAL FAN, BALL, 230CFM, 52DB, 1.9A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:52dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 230CFM, 52DB, 1.9A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:52dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAP-12HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAP-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAP-12HB
FAN AXIAL 172X50.8MM 12VDC WIRE

FAN AXIAL 172X50.8MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 12VDC, 230CFM, 1.9A, 52dBA, 3200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x51mm, 12VDC, 230CFM, 1.9A, 52dBA, 3200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1175-ND OD172SAP-12HB 89AH2533 OD172SAP-12HB OD172SAP-12HB
Product Name DC Brushless Fans (BLDC) FAN DC 172X51 12V, 230cfm Axial Fan, Ball, 230Cfm, 52Db, 1.9A, 12V; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.7500 in H2O (1.4 Torr)
Maximum Sound Level 52 dbA 52 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details