Fan Tubeaxial 24VDC Round - 172mm Dia Ball 230.0 CFM (6.44m³/min) 2 Wire Leads
DC FAN, 172MM, 230CFM, 24V, 3250RPM; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:52.7dBA; Power Rating:24W; IP Rating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD172AP-24HB-ND | 33AK7547 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, 172Mm, 230Cfm, 24V, 3250Rpm; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 230 SCFM (391 m³/hr) | 230 SCFM (391 m³/hr) |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | |
| Maximum Sound Level | 52.7 dbA | |
| Nominal Voltage | 24 volts | 24 volts |