Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x Lead wires or terminals
Motor Brushless DC, auto restart, polarity protected
DC FAN 48V 127X38MM
DC Fans DC Fan, 127x38mm, 48VDC, 86CFM, 0.07A, 30dBA, 1900RPM, Dual Ball Bearing, Wire Leads
AXIAL FAN, BALL BEARING, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:30dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ORION Fans | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD127AP-48LB | 1053-OD127AP-48LB-ND | OD127AP-48LB | 36AJ7575 | OD127AP-48LB |
| Product Name | OD127AP Series | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball Bearing, 127Mm, 48Vdc; Supply Voltage Vdc Orion Fans | FAN DC 127X38 48V BALL, 86cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 86 SCFM (146 m³/hr) | 86 SCFM (146 m³/hr) | 86 SCFM (146 m³/hr) | 86 SCFM (146 m³/hr) | |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | 0.2300 in H2O (0.4297 Torr) | |||
| Maximum Sound Level | 30 dbA | 30 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts |