Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x Lead wires or terminals
Motor Brushless DC, auto restart, polarity protected
Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 140.0 CFM (3.92m³/min) 2 Wire Leads
FAN AXIAL 127X38.5MM 48VDC WIRE
DC Fans DC Fan, 127x38mm, 48VDC, 140CFM, 0.22A, 46dBA, 3200RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 127MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:46dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes
| ORION Fans | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD127AP-48HB | 1053-1174-ND | OD127AP-48HB | OD127AP-48HB | OD127AP-48HB | 36AJ7574 |
| Product Name | OD127AP Series | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN DC 127X38 48V BALL, 140cfm | Axial Fan, Ball Bearing, 127Mm, 48Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | |
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) | 0.4100 in H2O (0.7660 Torr) | ||||
| Maximum Sound Level | 46 dbA | 46 dbA | 46 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts | 48 volts |