Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 140.0 CFM (3.92m³/min) 2 Terminals
DC Fans DC Fan, 127x38mm, 24VDC, 140CFM, Ball Bearing, Terminals
FAN AXIAL 127X38.5MM 24VDC TERM
DC AXIAL FAN, BALL, 140CFM, 0.23A, 24V ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1173-ND | OD127AP-24HTB | OD127AP-24HTB | 51AK1652 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 140Cfm, 0.23A, 24V Rohs Compliant Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | ||
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) | |||
| Maximum Sound Level | 46 dbA | 46 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |