ORION Fans OD127AP Series OD127AP-24HB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127AP Series - OD127AP-24HB - ORION Fans
Dallas, TX, USA
OD127AP Series
OD127AP-24HB
OD127AP Series OD127AP-24HB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead wires or terminals

Motor Brushless DC, auto restart, polarity protected

DC Brushless Fans (BLDC) - 1053-1172-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1172-ND
DC Brushless Fans (BLDC) 1053-1172-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 140.0 CFM (3.92m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 140.0 CFM (3.92m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 127X38 24V BALL, 140cfm - OD127AP-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 127X38 24V BALL, 140cfm
OD127AP-24HB
FAN DC 127X38 24V BALL, 140cfm OD127AP-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing - 70103492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing
70103492
Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing 70103492
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
Axial Fan, 140Cfm, 46Db, 0.43A, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2532 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 140Cfm, 46Db, 0.43A, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2532
Axial Fan, 140Cfm, 46Db, 0.43A, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2532
AXIAL FAN, 140CFM, 46DB, 0.43A, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:46dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 140CFM, 46DB, 0.43A, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:46dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127AP-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127AP-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127AP-24HB
FAN AXIAL 127X38.5MM 24VDC WIRE

FAN AXIAL 127X38.5MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 127x38mm, 24VDC, 140CFM, 0.43A, 46dBA, 3000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 127x38mm, 24VDC, 140CFM, 0.43A, 46dBA, 3000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127AP-24HB 1053-1172-ND OD127AP-24HB 70103492 89AH2532 OD127AP-24HB OD127AP-24HB
Product Name OD127AP Series DC Brushless Fans (BLDC) FAN DC 127X38 24V BALL, 140cfm Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing Axial Fan, 140Cfm, 46Db, 0.43A, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.4100 in H2O (0.7660 Torr) 0.4100 in H2O (0.7660 Torr) 16.13 to 0.4100 in H2O (30.13 to 0.7660 Torr)
Maximum Sound Level 46 dbA 46 dbA 46 dbA 46 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details