ORION Fans OD127AP Series OD127AP-12HB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127AP Series - OD127AP-12HB - ORION Fans
Dallas, TX, USA
OD127AP Series
OD127AP-12HB
OD127AP Series OD127AP-12HB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead wires or terminals

Motor Brushless DC, auto restart, polarity protected

DC Brushless Fans (BLDC) - 1053-1170-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1170-ND
DC Brushless Fans (BLDC) 1053-1170-ND
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 140.0 CFM (3.92m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 140.0 CFM (3.92m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 127x38mm, 12VDC, 140CFM, 0.88A, 46dBA, 3200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 127x38mm, 12VDC, 140CFM, 0.88A, 46dBA, 3200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7569 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7569
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7569
AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:46dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:46dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;Aluminum;127x127mm;38.5 mm;12 V;135 CFM;48 dB;Wire Leaded;Ball Bearing - 70103622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Aluminum;127x127mm;38.5 mm;12 V;135 CFM;48 dB;Wire Leaded;Ball Bearing
70103622
Fan;DC;Aluminum;127x127mm;38.5 mm;12 V;135 CFM;48 dB;Wire Leaded;Ball Bearing 70103622
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections
    *Contact your local Allied sales representative.
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127AP-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127AP-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127AP-12HB
FAN AXIAL 127X38.5MM 12VDC WIRE

FAN AXIAL 127X38.5MM 12VDC WIRE

Supplier's Site
FAN DC 127X38 12V BALL, 140cfm - OD127AP-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 127X38 12V BALL, 140cfm
OD127AP-12HB
FAN DC 127X38 12V BALL, 140cfm OD127AP-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127AP-12HB 1053-1170-ND OD127AP-12HB 36AJ7569 70103622 OD127AP-12HB OD127AP-12HB
Product Name OD127AP Series DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fan;DC;Aluminum;127x127mm;38.5 mm;12 V;135 CFM;48 dB;Wire Leaded;Ball Bearing Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 127X38 12V BALL, 140cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 193 SCFM (328 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.4100 in H2O (0.7660 Torr) 0.4100 in H2O (0.7660 Torr) 0.4600 in H2O (0.8594 Torr)
Maximum Sound Level 46 dbA 46 dbA 56 dbA 46 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details
Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details