ORION Fans OD127 Series OD127-48MB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127 Series - OD127-48MB - ORION Fans
Dallas, TX, USA
OD127 Series
OD127-48MB
OD127 Series OD127-48MB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - OD127-48MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD127-48MB-ND
DC Brushless Fans (BLDC) OD127-48MB-ND
Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127-48MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127-48MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-48MB
FAN AXIAL 127X38.5MM 48VDC WIRE

FAN AXIAL 127X38.5MM 48VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127-48MB OD127-48MB-ND OD127-48MB
Product Name OD127 Series DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 161 SCFM (274 m³/hr) 161 SCFM (274 m³/hr) 161 SCFM (274 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr) 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 53 dbA 53 dbA 53 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr)
Maximum Sound Level 30 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details