Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires
Motor Brushless DC, auto restart, polarity protected
Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads
DC Fans DC Fan, 127x38.5mm, 48VDC, 193CFM, Ball Bearing, 2x Wire Leads
FAN AXIAL 127X38.5MM 48VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ORION Fans | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD127-48HHB | OD127-48HHB-ND | OD127-48HHB | OD127-48HHB | OD127-48HHB |
| Product Name | OD127 Series | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 48V 127X38 193cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 226 SCFM (384 m³/hr) | 193 SCFM (328 m³/hr) | 193 SCFM (328 m³/hr) | 193 SCFM (328 m³/hr) | |
| Maximum Static Pressure | 0.5500 in H2O (1.03 Torr) | 0.5500 in H2O (1.03 Torr) | |||
| Maximum Sound Level | 53 dbA | 62 dbA | 62 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts |