Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires
Motor Brushless DC, auto restart, polarity protected
Fan Tubeaxial 48VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads
FAN AXIAL 127X38.5MM 48VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 127x38.5mm, 48VDC, 161CFM, Ball Bearing, 2x Wire Leads
| ORION Fans | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD127-48HB | OD127-48HB-ND | OD127-48HB | OD127-48HB | OD127-48HB |
| Product Name | OD127 Series | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 48V 127X38 161cfm | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 193 SCFM (328 m³/hr) | 161 SCFM (274 m³/hr) | 161 SCFM (274 m³/hr) | 161 SCFM (274 m³/hr) | |
| Maximum Static Pressure | 0.4600 in H2O (0.8594 Torr) | 0.4600 in H2O (0.8594 Torr) | |||
| Maximum Sound Level | 56 dbA | 56 dbA | 56 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts |