ORION Fans OD127 Series OD127-24MB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127 Series - OD127-24MB - ORION Fans
Dallas, TX, USA
OD127 Series
OD127-24MB
OD127 Series OD127-24MB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - OD127-24MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD127-24MB-ND
DC Brushless Fans (BLDC) OD127-24MB-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7568 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7568
Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7568
AXIAL FAN, BALL BEARING, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:122CFM; Noise Rating:49dB; Power Rating:6.24W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:122CFM; Noise Rating:49dB; Power Rating:6.24W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127-24MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-24MB
FAN AXIAL 127X38.5MM 24VDC WIRE

FAN AXIAL 127X38.5MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
OD127-24MB
DC Fans OD127-24MB
DC Fans DC Fan, 127x38.5mm, 24VDC, 133.7CFM, 0.22A, 47.5dBA, 2500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 127x38.5mm, 24VDC, 133.7CFM, 0.22A, 47.5dBA, 2500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127-24MB OD127-24MB-ND 36AJ7568 OD127-24MB OD127-24MB
Product Name OD127 Series DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 161 SCFM (274 m³/hr) 161 SCFM (274 m³/hr) 122 SCFM (207 m³/hr) 161 SCFM (274 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr) 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 53 dbA 53 dbA 53 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details