ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-24LB

Description
FAN AXIAL 127X38.5MM 24VDC WIRE
Description
FAN AXIAL 127X38.5MM 24VDC WIRE

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127-24LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127-24LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-24LB
FAN AXIAL 127X38.5MM 24VDC WIRE

FAN AXIAL 127X38.5MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7567 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7567
Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7567
AXIAL FAN, BALL BEARING, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127-24LB 36AJ7567
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 127Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
9225-7 Series 1.62 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details