ORION Fans DC Brushless Fans (BLDC) OD127-24HHB

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD127-24HHB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD127-24HHB-ND
DC Brushless Fans (BLDC) OD127-24HHB-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 24V 127X38 193cfm - OD127-24HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 24V 127X38 193cfm
OD127-24HHB
FAN DC 24V 127X38 193cfm OD127-24HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 127x38.5mm, 24VDC, 193CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 127x38.5mm, 24VDC, 193CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127-24HHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127-24HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-24HHB
FAN AXIAL 127X38.5MM 24VDC WIRE

FAN AXIAL 127X38.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127-24HHB-ND OD127-24HHB OD127-24HHB OD127-24HHB
Product Name DC Brushless Fans (BLDC) FAN DC 24V 127X38 193cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 193 SCFM (328 m³/hr) 193 SCFM (328 m³/hr) 193 SCFM (328 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 62 dbA 62 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Axial Fans - 1759801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details