ORION Fans DC Brushless Fans (BLDC) OD127-24HB

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1169-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1169-ND
DC Brushless Fans (BLDC) 1053-1169-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
OD127-24HB
DC Fans OD127-24HB
DC Fans DC Fan, 127x38.5mm, 24VDC, 161CFM, 0.41A, 53dBA, 2950RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 127x38.5mm, 24VDC, 161CFM, 0.41A, 53dBA, 2950RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 24V 127mm x 38mm, 161cfm - OD127-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 24V 127mm x 38mm, 161cfm
OD127-24HB
FAN DC 24V 127mm x 38mm, 161cfm OD127-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 161Cfm, 53Db, 0.41A, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2531 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 161Cfm, 53Db, 0.41A, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2531
Axial Fan, 161Cfm, 53Db, 0.41A, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2531
AXIAL FAN, 161CFM, 53DB, 0.41A, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:161CFM; Noise Rating:53dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 161CFM, 53DB, 0.41A, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:161CFM; Noise Rating:53dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-24HB
FAN AXIAL 127X38.5MM 24VDC WIRE

FAN AXIAL 127X38.5MM 24VDC WIRE

Supplier's Site
Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing - 70103775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing
70103775
Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing 70103775
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1169-ND OD127-24HB OD127-24HB 89AH2531 OD127-24HB 70103775
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 24V 127mm x 38mm, 161cfm Axial Fan, 161Cfm, 53Db, 0.41A, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;Plastic;127x127mm;38.5 mm;24 V;140 CFM;48 dB;Wire Leaded;Ball Bearing
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 161 SCFM (274 m³/hr) 161 SCFM (274 m³/hr) 161 SCFM (274 m³/hr) 161 SCFM (274 m³/hr) 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.4600 in H2O (0.8594 Torr) 0.4100 in H2O (0.7660 Torr)
Maximum Sound Level 56 dbA 56 dbA 46 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 4.92 X 4.92, 32/24 Cfm, 48 Vdc Rohs Compliant Stego - 70M7783 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details