Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires
Motor Brushless DC, auto restart, polarity protected
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads
FAN AXIAL 127X38.5MM 12VDC WIRE
AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:122CFM; Noise Rating:49dB; Power Rating:5.76W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Fan, 127x38.5mm, 12VDC, 133.7CFM, 0.38A, 47.5dBA, 2500RPM, Dual Ball Bearing, Wire Leads
| ORION Fans | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD127-12MB | OD127-12MB-ND | OD127-12MB | 36AJ7566 | OD127-12MB |
| Product Name | OD127 Series | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 161 SCFM (274 m³/hr) | 161 SCFM (274 m³/hr) | 161 SCFM (274 m³/hr) | 122 SCFM (207 m³/hr) | |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | 0.3500 in H2O (0.6539 Torr) | |||
| Maximum Sound Level | 53 dbA | 53 dbA | 53 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |