ORION Fans DC Brushless Fans (BLDC) OD127-12HHB

Description
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD127-12HHB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD127-12HHB-ND
DC Brushless Fans (BLDC) OD127-12HHB-ND
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 193.0 CFM (5.40m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 12V 127X38 193cfm - OD127-12HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 12V 127X38 193cfm
OD127-12HHB
FAN DC 12V 127X38 193cfm OD127-12HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127-12HHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127-12HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-12HHB
FAN AXIAL 127X38.5MM 12VDC WIRE

FAN AXIAL 127X38.5MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 127x38.5mm, 12VDC, 193CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 127x38.5mm, 12VDC, 193CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127-12HHB-ND OD127-12HHB OD127-12HHB OD127-12HHB
Product Name DC Brushless Fans (BLDC) FAN DC 12V 127X38 193cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 193 SCFM (328 m³/hr) 193 SCFM (328 m³/hr) 193 SCFM (328 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 62 dbA 62 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA60000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details