ORION Fans OD127 Series OD127-12HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127 Series - OD127-12HB - ORION Fans
Dallas, TX, USA
OD127 Series
OD127-12HB
OD127 Series OD127-12HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1168-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1168-ND
DC Brushless Fans (BLDC) 1053-1168-ND
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 161.0 CFM (4.51m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
OD127-12HB
DC Fans OD127-12HB
DC Fans DC Fan, 127x38.5mm, 12VDC, 161CFM, 0.78A, 53dBA, 2950RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 127x38.5mm, 12VDC, 161CFM, 0.78A, 53dBA, 2950RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7564 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7564
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7564
AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:144CFM; Noise Rating:54dB; Power Rating:9.12W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:144CFM; Noise Rating:54dB; Power Rating:9.12W; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD127-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD127-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD127-12HB
FAN AXIAL 127X38.5MM 12VDC WIRE

FAN AXIAL 127X38.5MM 12VDC WIRE

Supplier's Site
FAN DC 12V 127mm x 38mm, 161cfm - OD127-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 12V 127mm x 38mm, 161cfm
OD127-12HB
FAN DC 12V 127mm x 38mm, 161cfm OD127-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127-12HB 1053-1168-ND OD127-12HB 36AJ7564 OD127-12HB OD127-12HB
Product Name OD127 Series DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 12V 127mm x 38mm, 161cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 193 SCFM (328 m³/hr) 161 SCFM (274 m³/hr) 144 SCFM (245 m³/hr) 161 SCFM (274 m³/hr) 161 SCFM (274 m³/hr)
Maximum Static Pressure 0.4600 in H2O (0.8594 Torr) 0.4600 in H2O (0.8594 Torr)
Maximum Sound Level 56 dbA 56 dbA 56 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 36 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details