ORION Fans DC Brushless Fans (BLDC) OD1238AP-48MTB

Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 118.0 CFM (3.30m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 118.0 CFM (3.30m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238AP-48MTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238AP-48MTB-ND
DC Brushless Fans (BLDC) OD1238AP-48MTB-ND
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 118.0 CFM (3.30m³/min) 2 Terminals

Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 118.0 CFM (3.30m³/min) 2 Terminals

Buy Now Datasheet
FAN DC 120X38 48V BALL, 118cfm - OD1238AP-48MTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 48V BALL, 118cfm
OD1238AP-48MTB
FAN DC 120X38 48V BALL, 118cfm OD1238AP-48MTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238AP-48MTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238AP-48MTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238AP-48MTB
FAN AXL 119.5X38.5MM 48VDC TERM

FAN AXL 119.5X38.5MM 48VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 48VDC, 118CFM, 0.1A, 43dBA, 3000RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 120x38mm, 48VDC, 118CFM, 0.1A, 43dBA, 3000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7563 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7563
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7563
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:43dB; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:118CFM; Noise Rating:43dB; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238AP-48MTB-ND OD1238AP-48MTB OD1238AP-48MTB OD1238AP-48MTB 36AJ7563
Product Name DC Brushless Fans (BLDC) FAN DC 120X38 48V BALL, 118cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr) 118 SCFM (201 m³/hr) 118 SCFM (201 m³/hr) 118 SCFM (201 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 61BE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 657 SCFM (1116 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details