ORION Fans DC Brushless Fans (BLDC) OD1238AP-24HTB

Description
Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 140.0 CFM (3.92m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 140.0 CFM (3.92m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238AP-24HTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238AP-24HTB-ND
DC Brushless Fans (BLDC) OD1238AP-24HTB-ND
Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 140.0 CFM (3.92m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 140.0 CFM (3.92m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7558 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7558
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7558
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:48dB; Power Rating:10.3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:140CFM; Noise Rating:48dB; Power Rating:10.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 24VDC, 140CFM, 0.43A, 48dBA, 3600RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 120x38mm, 24VDC, 140CFM, 0.43A, 48dBA, 3600RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238AP-24HTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238AP-24HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238AP-24HTB
FAN AXL 119.5X38.5MM 24VDC TERM

FAN AXL 119.5X38.5MM 24VDC TERM

Supplier's Site
FAN DC 120X38 24V BALL, 140cfm - OD1238AP-24HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V BALL, 140cfm
OD1238AP-24HTB
FAN DC 120X38 24V BALL, 140cfm OD1238AP-24HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238AP-24HTB-ND 36AJ7558 OD1238AP-24HTB OD1238AP-24HTB OD1238AP-24HTB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X38 24V BALL, 140cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr) 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.4800 in H2O (0.8968 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 2557325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.51 SCFM (127 m³/hr)
Maximum Sound Level 39 dbA
View Details