ORION Fans DC Brushless Fans (BLDC) OD1238AP-12LTB

Description
Fan Tubeaxial 12VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238AP-12LTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238AP-12LTB-ND
DC Brushless Fans (BLDC) OD1238AP-12LTB-ND
Fan Tubeaxial 12VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals

Fan Tubeaxial 12VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7556 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7556
Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7556
AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:25dB; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:25dB; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238AP-12LTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238AP-12LTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238AP-12LTB
FAN AXL 119.5X38.5MM 12VDC TERM

FAN AXL 119.5X38.5MM 12VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 12VDC, 70CFM, 0.2A, 25dBA, 1950RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 120x38mm, 12VDC, 70CFM, 0.2A, 25dBA, 1950RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 120X38 12V BALL, 70cfm - OD1238AP-12LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V BALL, 70cfm
OD1238AP-12LTB
FAN DC 120X38 12V BALL, 70cfm OD1238AP-12LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238AP-12LTB-ND 36AJ7556 OD1238AP-12LTB OD1238AP-12LTB OD1238AP-12LTB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 120X38 12V BALL, 70cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr) 70 SCFM (119 m³/hr) 70 SCFM (119 m³/hr) 70 SCFM (119 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
Maximum Sound Level 25 dbA 25 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers