Fan Tubeaxial 12VDC Square - 119.5mm L x 119.5mm H Ball 135.0 CFM (3.78m³/min) 2 Terminals
DC Fans DC Fan, 120x38mm, 12VDC, 135CFM, 0.88A, 46dBA, 3400RPM, Dual Ball Bearing, Terminals
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXL 119.5X38.5MM 12VDC TERM
AXIAL FAN, BALL BEARING, 120MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:46dB; Power Rating:10.6W; IP Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1238AP-12HTB-ND | OD1238AP-12HTB | OD1238AP-12HTB | OD1238AP-12HTB | 36AJ7555 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | FAN DC 120X38 12V BALL, 135cfm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 120Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | |
| Maximum Static Pressure | 0.4500 in H2O (0.8407 Torr) | ||||
| Maximum Sound Level | 46 dbA | 46 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |