ORION Fans DC Brushless Fans (BLDC) OD1238-60HB

Description
Fan Tubeaxial 60VDC Square - 120mm L x 120mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 60VDC Square - 120mm L x 120mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1433-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1433-ND
DC Brushless Fans (BLDC) 1053-1433-ND
Fan Tubeaxial 60VDC Square - 120mm L x 120mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads

Fan Tubeaxial 60VDC Square - 120mm L x 120mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-60HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-60HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-60HB
FAN AXIAL 120X38MM 60VDC WIRE

FAN AXIAL 120X38MM 60VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 60VDC, 115CFM, 0.3A, 41dBA, 2600RPM, Dual Ball Bearing, Salt Fog Rated

DC Fans DC Fan, 120x38mm, 60VDC, 115CFM, 0.3A, 41dBA, 2600RPM, Dual Ball Bearing, Salt Fog Rated

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 60Vdc; Supply Voltage Vdc Orion Fans - 36AJ7554 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 60Vdc; Supply Voltage Vdc Orion Fans
36AJ7554
Axial Fan, Ball Bearing, 120Mm, 60Vdc; Supply Voltage Vdc Orion Fans 36AJ7554
AXIAL FAN, BALL BEARING, 120MM, 60VDC; Supply Voltage VDC:60V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:115CFM; Noise Rating:41dB; Power Rating:-; Rated Speed:2600rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 60VDC; Supply Voltage VDC:60V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:115CFM; Noise Rating:41dB; Power Rating:-; Rated Speed:2600rpmRoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 60V, 115cfm - OD1238-60HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 60V, 115cfm
OD1238-60HB
FAN DC 120X38 60V, 115cfm OD1238-60HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1433-ND OD1238-60HB OD1238-60HB 36AJ7554 OD1238-60HB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 60Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X38 60V, 115cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr) 115 SCFM (195 m³/hr) 115 SCFM (195 m³/hr) 115 SCFM (195 m³/hr)
Maximum Static Pressure 0.3000 in H2O (0.5605 Torr)
Maximum Sound Level 41 dbA 41 dbA
Nominal Voltage 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
40x40x20mm, 5 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers