FAN AXIAL 120X38MM 48VDC WIRE
DC FAN, BALL, 120MM, 4650RPM, 48V, 0.7A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:209.7CFM; Noise Rating:59.3dBA; Power Rating:34W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD1238-48MBXE-ND | 47AK2955 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, Ball, 120Mm, 4650Rpm, 48V, 0.7A; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 210 SCFM (357 m³/hr) | 210 SCFM (356 m³/hr) |
| Maximum Static Pressure | 0.8500 in H2O (1.59 Torr) | |
| Maximum Sound Level | 59.3 dbA | |
| Nominal Voltage | 48 volts | 48 volts |