ORION Fans DC Brushless Fans (BLDC) OD1238-48MBVXE

Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-48MBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-48MBVXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-48MBVXE-ND
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 4450Rpm, 48V, 0.7A; Supply Voltage Vdc Orion Fans - 47AK2954 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 4450Rpm, 48V, 0.7A; Supply Voltage Vdc Orion Fans
47AK2954
Dc Fan, Ball, 120Mm, 4450Rpm, 48V, 0.7A; Supply Voltage Vdc Orion Fans 47AK2954
DC FAN, BALL, 120MM, 4450RPM, 48V, 0.7A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:215CFM; Noise Rating:58.2dBA; Power Rating:34.2W

DC FAN, BALL, 120MM, 4450RPM, 48V, 0.7A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:215CFM; Noise Rating:58.2dBA; Power Rating:34.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-48MBVXE-ND 47AK2954
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 4450Rpm, 48V, 0.7A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr) 215 SCFM (365 m³/hr)
Maximum Static Pressure 1.3 in H2O (2.43 Torr)
Maximum Sound Level 58.2 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1442042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
6025-5 Series 2.28 Watt (W) Power Brushless DC Axial Fan - C6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details