ORION Fans DC Brushless Fans (BLDC) OD1238-48MBIP68

Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238-48MBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238-48MBIP68-ND
DC Brushless Fans (BLDC) OD1238-48MBIP68-ND
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 115.0 CFM (3.22m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7552 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7552
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7552
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:114.7CFM; Noise Rating:41.3dBA; Power Rating:7W RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:114.7CFM; Noise Rating:41.3dBA; Power Rating:7W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 120x38mm, 48VDC, 115CFM, 3.8W, 0.08A, 41dBA, 2600RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 120x38mm, 48VDC, 115CFM, 3.8W, 0.08A, 41dBA, 2600RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-48MBIP68-ND 36AJ7552 OD1238-48MBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr) 115 SCFM (195 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 41 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Axial Fans - 1118351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.96 SCFM (148 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
4010-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details