ORION Fans OD1238 'Rigel Series' OD1238-48MB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 'Rigel Series' - OD1238-48MB - ORION Fans
Dallas, TX, USA
OD1238 'Rigel Series'
OD1238-48MB
OD1238 'Rigel Series' OD1238-48MB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 22AWG

Motor Brushless DC, auto restart, impedance and polarity protected

Datasheet
DC Brushless Fans (BLDC) - OD1238-48MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238-48MB-ND
DC Brushless Fans (BLDC) OD1238-48MB-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 79.0 CFM (2.21m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 79.0 CFM (2.21m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 48VDC, 95CFM, 0.14A, 41dBA, 2540RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x38mm, 48VDC, 95CFM, 0.14A, 41dBA, 2540RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7551 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7551
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7551
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:114.7CFM; Noise Rating:41.3dBA; Power Rating:7W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:114.7CFM; Noise Rating:41.3dBA; Power Rating:7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 48V 95cfm - OD1238-48MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 48V 95cfm
OD1238-48MB
FAN DC 120X38 48V 95cfm OD1238-48MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-48MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-48MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-48MB
FAN AXIAL 120X38.5MM 48VDC WIRE

FAN AXIAL 120X38.5MM 48VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-48MB OD1238-48MB-ND OD1238-48MB 36AJ7551 OD1238-48MB OD1238-48MB
Product Name OD1238 'Rigel Series' DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X38 48V 95cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 101 SCFM (172 m³/hr) 79 SCFM (134 m³/hr) 115 SCFM (195 m³/hr) 95 SCFM (161 m³/hr) 79 SCFM (134 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr) 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 41 dbA 33 dbA 33 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
Electrical - Climate Control - Filtered Fans - XF10115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details