The Axial Fan, Ball Bearing, 120mm, 48VDC from Orion Fans features a square frame design with a depth of 38mm. It operates at a supply voltage of 48VDC and utilizes a dual ball bearing system for enhanced reliability. The fan is capable of delivering an airflow of 150 CFM while maintaining a noise level of 52 dB. It has a power rating of 11 watts and is rated for a life expectancy of 65,000 hours at 45°C. The operating temperature range is from -10°C to 70°C, with a storage temperature range of -40°C to +80°C. The fan is also RoHS compliant and offers options such as tachometer, alarm, thermal speed control, and PWM.
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 150.0 CFM (4.20m³/min) 2 Wire Leads
FAN AXIAL 120X38.5MM 48VDC WIRE
DC Fans DC Fan, High Performance, 120x38mm, 48VDC, 150CFM, 0.22A, 52dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:150CFM; Noise Rating:52dB; Power Rating:11W; IP Rating:- RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1238-48LBXC-ND | OD1238-48LBXC | OD1238-48LBXC | 36AJ7549 | OD1238-48LBXC |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans | FAN DC 120X38 48V 150cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 150 SCFM (255 m³/hr) | 150 SCFM (255 m³/hr) | 150 SCFM (255 m³/hr) | 150 SCFM (255 m³/hr) | |
| Maximum Static Pressure | 0.3800 in H2O (0.7100 Torr) | ||||
| Maximum Sound Level | 52 dbA | 52 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts |