ORION Fans DC Brushless Fans (BLDC) OD1238-48LBIP68

Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 103.0 CFM (2.88m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 103.0 CFM (2.88m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238-48LBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238-48LBIP68-ND
DC Brushless Fans (BLDC) OD1238-48LBIP68-ND
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 103.0 CFM (2.88m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 103.0 CFM (2.88m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 120x38mm, 48VDC, 103CFM, 3.4W, 0.07A, 38dBA, 2300RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 120x38mm, 48VDC, 103CFM, 3.4W, 0.07A, 38dBA, 2300RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7548 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7548
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7548
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89.5CFM; Noise Rating:35.6dBA; Power Rating:4W; IP Rating:IP68RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89.5CFM; Noise Rating:35.6dBA; Power Rating:4W; IP Rating:IP68RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-48LBIP68-ND OD1238-48LBIP68 36AJ7548
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (175 m³/hr) 89.5 SCFM (152 m³/hr)
Maximum Static Pressure 0.3400 in H2O (0.6352 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Axial Fans - 2557269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Nominal Voltage 48 volts
View Details
Filter Fan FF 018 - 01803.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details