Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires 22AWG
Motor Brushless DC, auto restart, impedance and polarity protected
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 65.0 CFM (1.82m³/min) 2 Wire Leads
DC Fans DC Fan, 120x38mm, 48VDC, 73CFM, 0.1A, 33dBA, 1950RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89.5CFM; Noise Rating:35.6dBA; Power Rating:4W; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 120X38.5MM 48VDC WIRE
| ORION Fans | DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1238-48LB | OD1238-48LB-ND | OD1238-48LB | OD1238-48LB | 36AJ7547 | OD1238-48LB |
| Product Name | OD1238 'Rigel Series' | DC Brushless Fans (BLDC) | DC Fans | FAN DC 120X38 48V 73cfm | Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 84 SCFM (143 m³/hr) | 65 SCFM (110 m³/hr) | 73 SCFM (124 m³/hr) | 89.5 SCFM (152 m³/hr) | 65 SCFM (110 m³/hr) | |
| Maximum Static Pressure | 0.1500 in H2O (0.2802 Torr) | 0.1300 in H2O (0.2429 Torr) | ||||
| Maximum Sound Level | 37 dbA | 26 dbA | 26 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts | 48 volts |