ORION Fans DC Brushless Fans (BLDC) OD1238-48HTB

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1167-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1167-ND
DC Brushless Fans (BLDC) 1053-1167-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 90Cfm, 42Db, 0.1A, 48V; Supply Voltage Vdc Orion Fans - 89AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 90Cfm, 42Db, 0.1A, 48V; Supply Voltage Vdc Orion Fans
89AH2530
Axial Fan, Ball, 90Cfm, 42Db, 0.1A, 48V; Supply Voltage Vdc Orion Fans 89AH2530
AXIAL FAN, BALL, 90CFM, 42DB, 0.1A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:42dBA; Power Rating:4.8kVA RoHS Compliant: Yes

AXIAL FAN, BALL, 90CFM, 42DB, 0.1A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:42dBA; Power Rating:4.8kVA RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;48V;100 CFM;3000 RPM;42 dB;0.10 A;Dual Ball Bearing;Leads;120x38 mm - 70103535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;48V;100 CFM;3000 RPM;42 dB;0.10 A;Dual Ball Bearing;Leads;120x38 mm
70103535
Fan;DC;48V;100 CFM;3000 RPM;42 dB;0.10 A;Dual Ball Bearing;Leads;120x38 mm 70103535
Fan;DC;48V;100 CFM;3000 RPM;42 dB;0.10 A;Dual Ball Bearing;Leads;120x38 mm

Fan;DC;48V;100 CFM;3000 RPM;42 dB;0.10 A;Dual Ball Bearing;Leads;120x38 mm

Supplier's Site
FAN DC 120X38 48V BALL, 90cfm - OD1238-48HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 48V BALL, 90cfm
OD1238-48HTB
FAN DC 120X38 48V BALL, 90cfm OD1238-48HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-48HTB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-48HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-48HTB
FAN AXIAL 120X38MM 48VDC TERM

FAN AXIAL 120X38MM 48VDC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1167-ND 89AH2530 70103535 OD1238-48HTB OD1238-48HTB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 90Cfm, 42Db, 0.1A, 48V; Supply Voltage Vdc Orion Fans Fan;DC;48V;100 CFM;3000 RPM;42 dB;0.10 A;Dual Ball Bearing;Leads;120x38 mm FAN DC 120X38 48V BALL, 90cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 90 SCFM (153 m³/hr) 90 SCFM (153 m³/hr) 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1016 to ? in H2O (0.1898 to ? Torr)
Maximum Sound Level 19.2 dbA
View Details
Axial Fan - 298DZ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details