FAN AXIAL 120X38.5MM 48VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD1238-48HHBXC02A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 220 SCFM (374 m³/hr) |
| Maximum Sound Level | 63 dbA |
| Nominal Voltage | 48 volts |