ORION Fans DC Brushless Fans (BLDC) OD1238-48HHBVXE

Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-48HHBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-48HHBVXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-48HHBVXE-ND
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 5475Rpm, 48V, 1.15A; Supply Voltage Vdc Orion Fans - 47AK2952 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 5475Rpm, 48V, 1.15A; Supply Voltage Vdc Orion Fans
47AK2952
Dc Fan, Ball, 120Mm, 5475Rpm, 48V, 1.15A; Supply Voltage Vdc Orion Fans 47AK2952
DC FAN, BALL, 120MM, 5475RPM, 48V, 1.15A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:258.8CFM; Noise Rating:62.3dBA; Power Rating:56.4W

DC FAN, BALL, 120MM, 5475RPM, 48V, 1.15A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:258.8CFM; Noise Rating:62.3dBA; Power Rating:56.4W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-48HHBVXE-ND 47AK2952
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 5475Rpm, 48V, 1.15A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr)
Maximum Static Pressure 1.9 in H2O (3.55 Torr)
Maximum Sound Level 62.3 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details