ORION Fans Thermal Management Fans, DC OD1238-48HHB

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - OD1238-48HHB - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
OD1238-48HHB
Thermal Management Fans, DC OD1238-48HHB
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 1053-OD1238-48HHB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-48HHB-ND
DC Brushless Fans (BLDC) 1053-OD1238-48HHB-ND
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Performance, 120x38mm, 48VDC, 154CFM, 0.35A, 52dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads 22AWG

DC Fans DC Fan, Super High Performance, 120x38mm, 48VDC, 154CFM, 0.35A, 52dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads 22AWG

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7544 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7544
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7544
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135.8CFM; Noise Rating:48.2dBA; Power Rating:15W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:135.8CFM; Noise Rating:48.2dBA; Power Rating:15W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC, Super-high, 120X38 48V 154cfm - OD1238-48HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, Super-high, 120X38 48V 154cfm
OD1238-48HHB
FAN DC, Super-high, 120X38 48V 154cfm OD1238-48HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-48HHB 1053-OD1238-48HHB-ND OD1238-48HHB 36AJ7544 OD1238-48HHB
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC, Super-high, 120X38 48V 154cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 136 SCFM (231 m³/hr) 136 SCFM (231 m³/hr) 154 SCFM (262 m³/hr)
Maximum Static Pressure 0.5580 in H2O (1.04 Torr)
Maximum Sound Level 48.2 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details