ORION Fans DC Brushless Fans (BLDC) OD1238-48HBXE

Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-48HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-48HBXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-48HBXE-ND
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 5175Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans - 47AK2951 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 5175Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans
47AK2951
Dc Fan, Ball, 120Mm, 5175Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans 47AK2951
DC FAN, BALL, 120MM, 5175RPM, 48V, 0.9A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:238.8CFM; Noise Rating:62.1dBA; Power Rating:44.6W

DC FAN, BALL, 120MM, 5175RPM, 48V, 0.9A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:238.8CFM; Noise Rating:62.1dBA; Power Rating:44.6W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-48HBXE-ND 47AK2951
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 5175Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 239 SCFM (406 m³/hr) 239 SCFM (406 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 62.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details
Axial Fans - 1442048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details