ORION Fans DC Brushless Fans (BLDC) OD1238-48HBVXE

Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-48HBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-48HBVXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-48HBVXE-ND
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 4925Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans - 47AK2950 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 4925Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans
47AK2950
Dc Fan, Ball, 120Mm, 4925Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans 47AK2950
DC FAN, BALL, 120MM, 4925RPM, 48V, 0.9A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:235.5CFM; Noise Rating:60.4dBA; Power Rating:45.1W

DC FAN, BALL, 120MM, 4925RPM, 48V, 0.9A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:235.5CFM; Noise Rating:60.4dBA; Power Rating:45.1W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-48HBVXE-ND 47AK2950
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 4925Rpm, 48V, 0.9A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 236 SCFM (400 m³/hr) 236 SCFM (400 m³/hr)
Maximum Static Pressure 1.6 in H2O (2.99 Torr)
Maximum Sound Level 60.6 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
50x50x10mm, 24 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
6038-5 Series 48 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details