ORION Fans DC Brushless Fans (BLDC) OD1238-48HBVXC

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 226.0 CFM (6.33m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 226.0 CFM (6.33m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1166-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1166-ND
DC Brushless Fans (BLDC) 1053-1166-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 226.0 CFM (6.33m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 226.0 CFM (6.33m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7542 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7542
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7542
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:226CFM; Noise Rating:65dB; Power Rating:-; Rated Speed:5000rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:226CFM; Noise Rating:65dB; Power Rating:-; Rated Speed:5000rpmRoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 48V 226cfm, vane axial - OD1238-48HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 48V 226cfm, vane axial
OD1238-48HBVXC
FAN DC 120X38 48V 226cfm, vane axial OD1238-48HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-48HBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-48HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-48HBVXC
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1166-ND 36AJ7542 OD1238-48HBVXC OD1238-48HBVXC
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X38 48V 226cfm, vane axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr) 226 SCFM (384 m³/hr) 226 SCFM (384 m³/hr) 226 SCFM (384 m³/hr)
Maximum Static Pressure 1.35 in H2O (2.52 Torr)
Maximum Sound Level 65 dbA 65 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details