ORION Fans DC Brushless Fans (BLDC) OD1238-48HBIP68

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1873-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1873-ND
DC Brushless Fans (BLDC) 1053-1873-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 120x38mm, 48VDC, 124CFM, 5W, 0.1A, 44dBA, 3200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 120x38mm, 48VDC, 124CFM, 5W, 0.1A, 44dBA, 3200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball, 124Cfm, 44Db, 14W, 48V; Supply Voltage Vdc Orion Fans - 89AH2529 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 124Cfm, 44Db, 14W, 48V; Supply Voltage Vdc Orion Fans
89AH2529
Axial Fan, Ball, 124Cfm, 44Db, 14W, 48V; Supply Voltage Vdc Orion Fans 89AH2529
AXIAL FAN, BALL, 124CFM, 44DB, 14W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124CFM; Noise Rating:44dBA; Power Rating:14W; IP Rating:IP68RoHS Compliant: Yes

AXIAL FAN, BALL, 124CFM, 44DB, 14W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124CFM; Noise Rating:44dBA; Power Rating:14W; IP Rating:IP68RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1873-ND OD1238-48HBIP68 89AH2529
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 124Cfm, 44Db, 14W, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (211 m³/hr) 124 SCFM (211 m³/hr)
Maximum Static Pressure 0.4690 in H2O (0.8762 Torr)
Maximum Sound Level 44.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details