ORION Fans OD1238 'Rigel Series' OD1238-48HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 'Rigel Series' - OD1238-48HB - ORION Fans
Dallas, TX, USA
OD1238 'Rigel Series'
OD1238-48HB
OD1238 'Rigel Series' OD1238-48HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 22AWG

Motor Brushless DC, auto restart, impedance and polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1163-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1163-ND
DC Brushless Fans (BLDC) 1053-1163-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-48HB
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Supplier's Site
Fan; 4.72 x 4.72 in.; 1.50 in.; 48 VDC;127 CFM (Max.); 43 dB; Ball; 0.12 A - 70103774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.72 x 4.72 in.; 1.50 in.; 48 VDC;127 CFM (Max.); 43 dB; Ball; 0.12 A
70103774
Fan; 4.72 x 4.72 in.; 1.50 in.; 48 VDC;127 CFM (Max.); 43 dB; Ball; 0.12 A 70103774
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
FAN DC 120X38 48V 105cfm - OD1238-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 48V 105cfm
OD1238-48HB
FAN DC 120X38 48V 105cfm OD1238-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7541 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7541
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7541
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124.1CFM; Noise Rating:44.1dBA; Power Rating:14W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124.1CFM; Noise Rating:44.1dBA; Power Rating:14W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 48VDC, 105CFM, 0.2A, 43dBA, 2800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x38mm, 48VDC, 105CFM, 0.2A, 43dBA, 2800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-48HB 1053-1163-ND OD1238-48HB 70103774 OD1238-48HB 36AJ7541 OD1238-48HB
Product Name OD1238 'Rigel Series' DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 4.72 x 4.72 in.; 1.50 in.; 48 VDC;127 CFM (Max.); 43 dB; Ball; 0.12 A FAN DC 120X38 48V 105cfm Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr) 124 SCFM (211 m³/hr) 124 SCFM (211 m³/hr) 127 SCFM (216 m³/hr) 105 SCFM (178 m³/hr) 124 SCFM (211 m³/hr)
Maximum Static Pressure 0.3100 in H2O (0.5792 Torr) 0.4690 in H2O (0.8762 Torr) 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 47 dbA 44.1 dbA 44.1 dbA 47 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details