ORION Fans OD1238 - 'XC Series' OD1238-48HB-XC

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 - 'XC Series' - OD1238-48HB-XC - ORION Fans
Dallas, TX, USA
OD1238 - 'XC Series'
OD1238-48HB-XC
OD1238 - 'XC Series' OD1238-48HB-XC
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD1238-48HB-XC
Product Name OD1238 - 'XC Series'
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 SCFM (340 m³/hr)
Maximum Static Pressure 0.6400 in H2O (1.2 Torr)
Maximum Sound Level 61 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details