ORION Fans OD1238 - 'VA Series' OD1238-48HB-VXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 - 'VA Series' - OD1238-48HB-VXC - ORION Fans
Dallas, TX, USA
OD1238 - 'VA Series'
OD1238-48HB-VXC
OD1238 - 'VA Series' OD1238-48HB-VXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
FAN;DC;VANEAXIAL;PLASTIC;48V;226CFM;65DB;1.0A;5000RPM;2ball;lead;120X38MM - 70103488 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC;VANEAXIAL;PLASTIC;48V;226CFM;65DB;1.0A;5000RPM;2ball;lead;120X38MM
70103488
FAN;DC;VANEAXIAL;PLASTIC;48V;226CFM;65DB;1.0A;5000RPM;2ball;lead;120X38MM 70103488
High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines. Frame and Impeller: PBT, UL94V-O plastic. Connection: 2× Lead wires 24 AWG Motor: Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 65,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST scanners and MRI machines.
Frame and Impeller: PBT, UL94V-O plastic.
Connection: 2× Lead wires 24 AWG
Motor: Brushless DC, Auto Restart, Polarity Protected
Bearing System: Dual Ball Bearing
Life Expectancy (L10): 65,000+ hours (40C)
Contact your local Allied sales associate for the following available options:
PWM, Tachometer, Alarm ,Thermal Control, IP55 Protection

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 120x38mm, 48VDC, 226CFM, 65dBA, 5000RPM, Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 120x38mm, 48VDC, 226CFM, 65dBA, 5000RPM, Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-48HB-VXC 70103488 OD1238-48HB-VXC
Product Name OD1238 - 'VA Series' FAN;DC;VANEAXIAL;PLASTIC;48V;226CFM;65DB;1.0A;5000RPM;2ball;lead;120X38MM DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr) 226 SCFM (384 m³/hr)
Maximum Static Pressure 1.35 in H2O (2.52 Torr) 1.35 in H2O (2.52 Torr)
Maximum Sound Level 65 dbA 65 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details