ORION Fans DC Brushless Fans (BLDC) OD1238-48H3BVXE

Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-48H3BVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-48H3BVXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-48H3BVXE-ND
FAN AXIAL 120X38MM 48VDC WIRE

FAN AXIAL 120X38MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 5980Rpm, 48V, 1.6A; Supply Voltage Vdc Orion Fans - 47AK2953 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 5980Rpm, 48V, 1.6A; Supply Voltage Vdc Orion Fans
47AK2953
Dc Fan, Ball, 120Mm, 5980Rpm, 48V, 1.6A; Supply Voltage Vdc Orion Fans 47AK2953
DC FAN, BALL, 120MM, 5980RPM, 48V, 1.6A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:285.2CFM; Noise Rating:64.6dBA; Power Rating:77.7W

DC FAN, BALL, 120MM, 5980RPM, 48V, 1.6A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:285.2CFM; Noise Rating:64.6dBA; Power Rating:77.7W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-48H3BVXE-ND 47AK2953
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 5980Rpm, 48V, 1.6A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 285 SCFM (485 m³/hr) 285 SCFM (485 m³/hr)
Maximum Static Pressure 2.3 in H2O (4.3 Torr)
Maximum Sound Level 64.6 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details