ORION Fans
DC Brushless Fans (BLDC)
OD1238-48H3B
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
1053-OD1238-48H3B-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
178 SCFM (303 m³/hr)
|
|
Maximum Static Pressure
|
0.9800 in H2O (1.83 Torr)
|
|
Maximum Sound Level
|
54 dbA
|
|
Nominal Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
131 SCFM (223 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details