ORION Fans Sealed Sleeve Bearing Fan OD1238-24MSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD1238-24MSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD1238-24MSS
Sealed Sleeve Bearing Fan OD1238-24MSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1162-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1162-ND
DC Brushless Fans (BLDC) 1053-1162-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Sealed Sleeve 96.0 CFM (2.69m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Sealed Sleeve 96.0 CFM (2.69m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24MSS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24MSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24MSS
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site
Axial Fan, 96Cfm, 47Db, 4.8W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2528 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 96Cfm, 47Db, 4.8W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2528
Axial Fan, 96Cfm, 47Db, 4.8W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2528
AXIAL FAN, 96CFM, 47DB, 4.8W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:96CFM; Noise Rating:47dBA; Power Rating:4.8W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 96CFM, 47DB, 4.8W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:96CFM; Noise Rating:47dBA; Power Rating:4.8W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 24VDC, 96CFM, 0.23A, 47dBA, 2540RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 120x38mm, 24VDC, 96CFM, 0.23A, 47dBA, 2540RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet
FAN DC 120X38 24V Sealed Sleeve 96cfm - OD1238-24MSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V Sealed Sleeve 96cfm
OD1238-24MSS
FAN DC 120X38 24V Sealed Sleeve 96cfm OD1238-24MSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24MSS 1053-1162-ND OD1238-24MSS 89AH2528 OD1238-24MSS OD1238-24MSS
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 96Cfm, 47Db, 4.8W, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 120X38 24V Sealed Sleeve 96cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 96 SCFM (163 m³/hr) 96 SCFM (163 m³/hr) 96 SCFM (163 m³/hr) 96 SCFM (163 m³/hr) 96 SCFM (163 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr) 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 47 dbA 47 dbA 47 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers