ORION Fans DC Brushless Fans (BLDC) OD1238-24MBXC

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238-24MBXC-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238-24MBXC-ND
DC Brushless Fans (BLDC) OD1238-24MBXC-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 175CFM, 0.68A, 57dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 175CFM, 0.68A, 57dBA, 3800RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7540 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7540
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7540
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175CFM; Noise Rating:57dB; Power Rating:16W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175CFM; Noise Rating:57dB; Power Rating:16W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 24V 175cfm - OD1238-24MBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V 175cfm
OD1238-24MBXC
FAN DC 120X38 24V 175cfm OD1238-24MBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24MBXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24MBXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24MBXC
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24MBXC-ND OD1238-24MBXC 36AJ7540 OD1238-24MBXC OD1238-24MBXC
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X38 24V 175cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 175 SCFM (297 m³/hr) 175 SCFM (297 m³/hr) 175 SCFM (297 m³/hr) 175 SCFM (297 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6025-7 Series 3.43 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details