ORION Fans OD1238 'Rigel Series' OD1238-24MB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 'Rigel Series' - OD1238-24MB - ORION Fans
Dallas, TX, USA
OD1238 'Rigel Series'
OD1238-24MB
OD1238 'Rigel Series' OD1238-24MB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 22AWG Motor Brushless DC, auto restart, impedance and polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 22AWG

Motor Brushless DC, auto restart, impedance and polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1458-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1458-ND
DC Brushless Fans (BLDC) 1053-1458-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 95.0 CFM (2.66m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 95.0 CFM (2.66m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24MB
FAN AXIAL 120X38MM 24VDC WIRE

FAN AXIAL 120X38MM 24VDC WIRE

Supplier's Site
FAN DC 120X38 24V BALL, 95cfm - OD1238-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V BALL, 95cfm
OD1238-24MB
FAN DC 120X38 24V BALL, 95cfm OD1238-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 24VDC, 95CFM, 0.23A, 41dBA, 2540RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x38mm, 24VDC, 95CFM, 0.23A, 41dBA, 2540RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
ORIN Axial - OD1238-24MB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD1238-24MB
ORIN Axial OD1238-24MB
Fan DC 120X38 24V Ball

Fan DC 120X38 24V Ball

Supplier's Site
Axial Fan, 95Cfm, 41Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans - 89AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 95Cfm, 41Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans
89AH2527
Axial Fan, 95Cfm, 41Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans 89AH2527
AXIAL FAN, 95CFM, 41DB, 24VDC, 120X38MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:95CFM; Noise Rating:41dBA; Power Rating:6W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 95CFM, 41DB, 24VDC, 120X38MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:95CFM; Noise Rating:41dBA; Power Rating:6W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24MB 1053-1458-ND OD1238-24MB OD1238-24MB OD1238-24MB OD1238-24MB 89AH2527
Product Name OD1238 'Rigel Series' DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X38 24V BALL, 95cfm DC Fans ORIN Axial Axial Fan, 95Cfm, 41Db, 24Vdc, 120X38Mm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 101 SCFM (172 m³/hr) 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr) 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 41 dbA 41 dbA 41 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F2082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
6038-5 Series 24 V (Voltage) and 6.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M24BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details