ORION Fans OD1238 - 'VA Series' OD1238-24MB-VXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD1238 - 'VA Series' - OD1238-24MB-VXC - ORION Fans
Dallas, TX, USA
OD1238 - 'VA Series'
OD1238-24MB-VXC
OD1238 - 'VA Series' OD1238-24MB-VXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 120x38mm, 24VDC, 189CFM, 59dBA, 4000RPM, Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 120x38mm, 24VDC, 189CFM, 59dBA, 4000RPM, Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24MB-VXC OD1238-24MB-VXC
Product Name OD1238 - 'VA Series' DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 189 SCFM (321 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
Maximum Sound Level 59 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
FAN 120X38MM BALL 115VAC TERM - 70111344 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level 39.2 to 44.5 dbA
View Details
Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details