ORION Fans Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans OD1238-24LLBXC

Description
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dB; Power Rating:7W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dB; Power Rating:7W; IP Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 36AJ7538, operates at a supply voltage of 24V DC and features a square frame size of 120mm with a depth of 38mm. It utilizes a dual ball bearing system, which enhances its reliability and longevity. The fan is constructed from PBT plastic, rated UL94V-0 for flame resistance. It has a life expectancy of approximately 65,000 hours at 45°C and can operate within a temperature range of -10°C to 70°C, with a storage temperature range of -40°C to +80°C. This model is capable of delivering an airflow of 130 CFM while producing a noise level of 48 dB. It consumes 7 watts of power and has a maximum static pressure of 0.30 inches of water. The fan is equipped with features such as auto restart and polarity protection, ensuring safe operation. Additionally, it offers options for tachometer, alarm, thermal speed control, and PWM control, with an IP55 rating available.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 36AJ7538, operates at a supply voltage of 24V DC and features a square frame size of 120mm with a depth of 38mm. It utilizes a dual ball bearing system, which enhances its reliability and longevity. The fan is constructed from PBT plastic, rated UL94V-0 for flame resistance. It has a life expectancy of approximately 65,000 hours at 45°C and can operate within a temperature range of -10°C to 70°C, with a storage temperature range of -40°C to +80°C. This model is capable of delivering an airflow of 130 CFM while producing a noise level of 48 dB. It consumes 7 watts of power and has a maximum static pressure of 0.30 inches of water. The fan is equipped with features such as auto restart and polarity protection, ensuring safe operation. Additionally, it offers options for tachometer, alarm, thermal speed control, and PWM control, with an IP55 rating available.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7538 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7538
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7538
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dB; Power Rating:7W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dB; Power Rating:7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X38 24V 130cfm - OD1238-24LLBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V 130cfm
OD1238-24LLBXC
FAN DC 120X38 24V 130cfm OD1238-24LLBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 130CFM, 0.3A, 48dBA, 2800RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 130CFM, 0.3A, 48dBA, 2800RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 36AJ7538 OD1238-24LLBXC OD1238-24LLBXC
Product Name Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X38 24V 130cfm DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr)
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - XF10230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-50004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6880 SCFM (11694 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details