Fan Tubeaxial 24VDC Square - 119.5mm L x 119.5mm H Ball 103.0 CFM (2.88m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 120x38mm, 24VDC, 103CFM, 3.6W, 0.15A, 38dBA, 2600RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:89.5CFM; Noise Rating:35.6dBA; Power Rating:4W; IP Rating:IP68RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD1238-24LBIP68-ND | OD1238-24LBIP68 | 36AJ7537 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 103 SCFM (175 m³/hr) | 89.5 SCFM (152 m³/hr) | |
| Maximum Static Pressure | 0.3400 in H2O (0.6352 Torr) | ||
| Maximum Sound Level | 38 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |