ORION Fans DC Brushless Fans (BLDC) OD1238-24HTB

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1159-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1159-ND
DC Brushless Fans (BLDC) 1053-1159-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 105.0 CFM (2.94m³/min) 2 Terminals

Buy Now Datasheet
FAN DC, 120X38 24V 105CFM - OD1238-24HTB - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC, 120X38 24V 105CFM
OD1238-24HTB
FAN DC, 120X38 24V 105CFM OD1238-24HTB
FAN DC, 120X38 24V 105CFM

FAN DC, 120X38 24V 105CFM

Buy Now
Axial Fan, Ball, 90Cfm, 42Db, 0.23A, 24V; Supply Voltage Vdc Orion Fans - 89AH2524 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 90Cfm, 42Db, 0.23A, 24V; Supply Voltage Vdc Orion Fans
89AH2524
Axial Fan, Ball, 90Cfm, 42Db, 0.23A, 24V; Supply Voltage Vdc Orion Fans 89AH2524
AXIAL FAN, BALL, 90CFM, 42DB, 0.23A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:42dBA; Power Rating:7kVA RoHS Compliant: Yes

AXIAL FAN, BALL, 90CFM, 42DB, 0.23A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:42dBA; Power Rating:7kVA RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24HTB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24HTB
FAN AXIAL 120X38.5MM 24VDC TERM

FAN AXIAL 120X38.5MM 24VDC TERM

Supplier's Site
Fan, DC Cooling w/Terminal, 4.72 x 1.5 in, CFM 86.0 - 70103322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, DC Cooling w/Terminal, 4.72 x 1.5 in, CFM 86.0
70103322
Fan, DC Cooling w/Terminal, 4.72 x 1.5 in, CFM 86.0 70103322
Fan, DC Cooling w/Terminal, 4.72 x 1.5 in, CFM 86.0

Fan, DC Cooling w/Terminal, 4.72 x 1.5 in, CFM 86.0

Supplier's Site
FAN DC 120X38 24V BALL, 90cfm - OD1238-24HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V BALL, 90cfm
OD1238-24HTB
FAN DC 120X38 24V BALL, 90cfm OD1238-24HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc. Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1159-ND OD1238-24HTB 89AH2524 OD1238-24HTB 70103322 OD1238-24HTB
Product Name DC Brushless Fans (BLDC) FAN DC, 120X38 24V 105CFM Axial Fan, Ball, 90Cfm, 42Db, 0.23A, 24V; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan, DC Cooling w/Terminal, 4.72 x 1.5 in, CFM 86.0 FAN DC 120X38 24V BALL, 90cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 90 SCFM (153 m³/hr) 105 SCFM (178 m³/hr) 127 SCFM (216 m³/hr) 90 SCFM (153 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 43 dbA 43 dbA 47 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details