ORION Fans DC Brushless Fans (BLDC) OD1238-24HHBVXE

Description
FAN AXIAL 120X38MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 120X38MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD1238-24HHBVXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD1238-24HHBVXE-ND
DC Brushless Fans (BLDC) 1053-OD1238-24HHBVXE-ND
FAN AXIAL 120X38MM 24VDC WIRE

FAN AXIAL 120X38MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 120Mm, 5475Rpm, 24V, 2.45A; Supply Voltage Vdc Orion Fans - 47AK2947 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 120Mm, 5475Rpm, 24V, 2.45A; Supply Voltage Vdc Orion Fans
47AK2947
Dc Fan, Ball, 120Mm, 5475Rpm, 24V, 2.45A; Supply Voltage Vdc Orion Fans 47AK2947
DC FAN, BALL, 120MM, 5475RPM, 24V, 2.45A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:258.8CFM; Noise Rating:62.3dBA; Power Rating:60W

DC FAN, BALL, 120MM, 5475RPM, 24V, 2.45A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:258.8CFM; Noise Rating:62.3dBA; Power Rating:60W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD1238-24HHBVXE-ND 47AK2947
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 120Mm, 5475Rpm, 24V, 2.45A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 259 SCFM (440 m³/hr) 259 SCFM (440 m³/hr)
Maximum Static Pressure 1.9 in H2O (3.55 Torr)
Maximum Sound Level 62.3 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fans - 2303039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr)
Maximum Sound Level 30 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details